Yageo USA Ceramic Capacitors CC1206KRX7RYBB331

Description
330pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
330pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206KRX7RYBB331TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB331TR-ND
Ceramic Capacitors 13-CC1206KRX7RYBB331TR-ND
330pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

330pF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KRX7RYBB331DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB331DKR-ND
Ceramic Capacitors 13-CC1206KRX7RYBB331DKR-ND
CAP CER 330PF 250V X7R 1206

CAP CER 330PF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KRX7RYBB331CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7RYBB331CT-ND
Ceramic Capacitors 13-CC1206KRX7RYBB331CT-ND
CAP CER 330PF 250V X7R 1206

CAP CER 330PF 250V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - CC1206KRX7RYBB331 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KRX7RYBB331
Ceramic Capacitors CC1206KRX7RYBB331
CAP CER 330PF 250V X7R 1206

CAP CER 330PF 250V X7R 1206

Supplier's Site Datasheet
CAP CER X7R 1206 - 898-CC1206KRX7RYBB331 - Utmel Electronic Limited
Hong Kong, China
CAP CER X7R 1206
898-CC1206KRX7RYBB331
CAP CER X7R 1206 898-CC1206KRX7RYBB331
CAP CER X7R 1206

CAP CER X7R 1206

Supplier's Site
Capacitors - Ceramic Capacitors CC1206KRX7RYBB331
CAP CER 330PF 250V X7R 1206

CAP CER 330PF 250V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206KRX7RYBB331TR-ND 13-CC1206KRX7RYBB331DKR-ND CC1206KRX7RYBB331 898-CC1206KRX7RYBB331 CC1206KRX7RYBB331
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER X7R 1206 Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers