0.39µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.39UF 16V X7R 1206
CAP CER 0.39UF 16V X7R 1206
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CC1206KRX7R7BB394-ND | CC1206KRX7R7BB394 | CC1206KRX7R7BB394 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF |