Yageo USA Ceramic Capacitors CC1206KRX7R0BB561

Description
560pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
560pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206KRX7R0BB561TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7R0BB561TR-ND
Ceramic Capacitors 13-CC1206KRX7R0BB561TR-ND
560pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

560pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KRX7R0BB561DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7R0BB561DKR-ND
Ceramic Capacitors 13-CC1206KRX7R0BB561DKR-ND
CAP CER 560PF 100V X7R 1206

CAP CER 560PF 100V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KRX7R0BB561CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KRX7R0BB561CT-ND
Ceramic Capacitors 13-CC1206KRX7R0BB561CT-ND
CAP CER 560PF 100V X7R 1206

CAP CER 560PF 100V X7R 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC1206KRX7R0BB561
CAP CER 560PF 100V X7R 1206

CAP CER 560PF 100V X7R 1206

Supplier's Site
Ceramic Capacitors - CC1206KRX7R0BB561 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KRX7R0BB561
Ceramic Capacitors CC1206KRX7R0BB561
CAP CER 560PF 100V X7R 1206

CAP CER 560PF 100V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206KRX7R0BB561TR-ND 13-CC1206KRX7R0BB561DKR-ND CC1206KRX7R0BB561 CC1206KRX7R0BB561
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details