0.018µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.018UF 100V X7R 1206
CAP CER 0.018UF 100V X7R 1206
CAP CER 0.018UF 100V X7R 1206
CAP CER 0.018UF 100V X7R 1206
Multilayer Ceramic Capacitors MLCC - SMD/SMT .018UF 100V 10% 1206
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC1206KRX7R0BB183TR-ND | 13-CC1206KRX7R0BB183DKR-ND | CC1206KRX7R0BB183 | CC1206KRX7R0BB183 | 898-CC1206KRX7R0BB183 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitors MLCC - SMD/SMT .018UF 100V 10% 1206 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF | 0.0180 microF | 0.0180 microF |