6800pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
6800pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
6800pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 6800PF 630V X7R 1206
CAP, 0.0068UF, 630V, MLCC, 1206 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 311-1983-1-ND | 311-1983-6-ND | CC1206KKX7RZBB682 | 25AK0337 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.0068Uf, 630V, Mlcc, 1206 Rohs Compliant Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |