Yageo USA Ceramic Capacitors CC1206KKX7RSBB102

Description
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206KKX7RSBB102TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RSBB102TR-ND
Ceramic Capacitors 13-CC1206KKX7RSBB102TR-ND
1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 2500V (2.5kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KKX7RSBB102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RSBB102DKR-ND
Ceramic Capacitors 13-CC1206KKX7RSBB102DKR-ND
CAP CER 1000PF 2.5KV X7R 1206

CAP CER 1000PF 2.5KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KKX7RSBB102CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RSBB102CT-ND
Ceramic Capacitors 13-CC1206KKX7RSBB102CT-ND
CAP CER 1000PF 2.5KV X7R 1206

CAP CER 1000PF 2.5KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - CC1206KKX7RSBB102 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KKX7RSBB102
Ceramic Capacitors CC1206KKX7RSBB102
CAP CER 1000PF 2.5KV X7R 1206

CAP CER 1000PF 2.5KV X7R 1206

Supplier's Site Datasheet
Mlcc Capacitor, 1000Pf, 2.5Kv, 1206; Capacitance Yageo - 33AK5724 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 2.5Kv, 1206; Capacitance Yageo
33AK5724
Mlcc Capacitor, 1000Pf, 2.5Kv, 1206; Capacitance Yageo 33AK5724
MLCC CAPACITOR, 1000PF, 2.5KV, 1206; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 1000PF, 2.5KV, 1206; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 1000Pf, 2.5Kv, 1206; Capacitance Yageo - 33AK5723 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 2.5Kv, 1206; Capacitance Yageo
33AK5723
Mlcc Capacitor, 1000Pf, 2.5Kv, 1206; Capacitance Yageo 33AK5723
MLCC CAPACITOR, 1000PF, 2.5KV, 1206; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 1000PF, 2.5KV, 1206; Capacitance:1000pF; Voltage(DC):2.5kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206KKX7RSBB102TR-ND 13-CC1206KKX7RSBB102DKR-ND CC1206KKX7RSBB102 33AK5724
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 1000Pf, 2.5Kv, 1206; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C220J2GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details