Yageo USA High-Voltage MLCC CC1206KKX7RDBB821

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1206KKX7RDBB821 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1206KKX7RDBB821
High-Voltage MLCC CC1206KKX7RDBB821
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - 311-1975-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1975-2-ND
Ceramic Capacitors 311-1975-2-ND
820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1975-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1975-6-ND
Ceramic Capacitors 311-1975-6-ND
820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1975-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1975-1-ND
Ceramic Capacitors 311-1975-1-ND
820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

820pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Mlcc Capacitor, 820Pf, 2Kv, 1206; Capacitance Yageo - 33AK5719 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 820Pf, 2Kv, 1206; Capacitance Yageo
33AK5719
Mlcc Capacitor, 820Pf, 2Kv, 1206; Capacitance Yageo 33AK5719
MLCC CAPACITOR, 820PF, 2KV, 1206; Capacitance:820pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 820PF, 2KV, 1206; Capacitance:820pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 820Pf, 2Kv, 1206; Capacitance Yageo - 33AK5720 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 820Pf, 2Kv, 1206; Capacitance Yageo
33AK5720
Mlcc Capacitor, 820Pf, 2Kv, 1206; Capacitance Yageo 33AK5720
MLCC CAPACITOR, 820PF, 2KV, 1206; Capacitance:820pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 820PF, 2KV, 1206; Capacitance:820pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC1206KKX7RDBB821 311-1975-2-ND 311-1975-6-ND 33AK5719
Product Name High-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 820Pf, 2Kv, 1206; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Capacitance Range 820 microF 8.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021332 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details