Yageo USA Ceramic Capacitors CC1206KKX7RDBB681

Description
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206KKX7RDBB681TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RDBB681TR-ND
Ceramic Capacitors 13-CC1206KKX7RDBB681TR-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KKX7RDBB681DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RDBB681DKR-ND
Ceramic Capacitors 13-CC1206KKX7RDBB681DKR-ND
CAP CER 680PF 2KV X7R 1206

CAP CER 680PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KKX7RDBB681CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RDBB681CT-ND
Ceramic Capacitors 13-CC1206KKX7RDBB681CT-ND
CAP CER 680PF 2KV X7R 1206

CAP CER 680PF 2KV X7R 1206

Buy Now Datasheet
Ceramic Capacitors - CC1206KKX7RDBB681 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KKX7RDBB681
Ceramic Capacitors CC1206KKX7RDBB681
CAP CER 680PF 2KV X7R 1206

CAP CER 680PF 2KV X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1206KKX7RDBB681
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1206KKX7RDBB681
2kV 680pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 680pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206KKX7RDBB681TR-ND 13-CC1206KKX7RDBB681DKR-ND CC1206KKX7RDBB681 CC1206KKX7RDBB681
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details