Yageo USA High-Voltage MLCC CC1206KKX7RCBB471

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1206KKX7RCBB471 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1206KKX7RCBB471
High-Voltage MLCC CC1206KKX7RCBB471
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - CC1206KKX7RCBB471 - 914946-CC1206KKX7RCBB471 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1206KKX7RCBB471
914946-CC1206KKX7RCBB471
Ceramic Capacitors - CC1206KKX7RCBB471 914946-CC1206KKX7RCBB471
Manufacturer: Yageo Win Source Part Number: 914946-CC1206KKX7RCB B471 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 225000115618, 311-3402-6, 311-3402-2, 311-3402-1, CC1206KKX7RCBB471-ND , 12062R471KEBB0D

Manufacturer: Yageo
Win Source Part Number: 914946-CC1206KKX7RCBB471
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 225000115618, 311-3402-6, 311-3402-2, 311-3402-1, CC1206KKX7RCBB471-ND, 12062R471KEBB0D

Buy Now Datasheet
Ceramic Capacitors - 311-3402-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3402-2-ND
Ceramic Capacitors 311-3402-2-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3402-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3402-6-ND
Ceramic Capacitors 311-3402-6-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3402-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3402-1-ND
Ceramic Capacitors 311-3402-1-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1992040 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992040
MLCCs - Multilayer Ceramic Capacitors 1992040
Yageo CC1206KKX7RCBB471

Yageo CC1206KKX7RCBB471

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992039 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992039
MLCCs - Multilayer Ceramic Capacitors 1992039
Yageo CC1206KKX7RCBB471

Yageo CC1206KKX7RCBB471

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992040P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992040P
MLCCs - Multilayer Ceramic Capacitors 1992040P
Yageo CC1206KKX7RCBB471

Yageo CC1206KKX7RCBB471

Supplier's Site
Singapore, Singapore
SMD 470pF 1kV Capacitor
60-CC1206KKX7RCBB471
SMD 470pF 1kV Capacitor 60-CC1206KKX7RCBB471
470pF 1kV X7R 10% 1206 MLCC SMD T/R Product overview: CC1206KKX7RCBB471 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RCBB471 can be used for catalog matching and distributor lookup.

470pF 1kV X7R 10% 1206 MLCC SMD T/R Product overview: CC1206KKX7RCBB471 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RCBB471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo - 40AJ6556 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo
40AJ6556
Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo 40AJ6556
CAP, 470PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 470PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo - 69AH7397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo
69AH7397
Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo 69AH7397
CAP, 470PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 470PF, 1KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC1206KKX7RCBB471 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KKX7RCBB471
Ceramic Capacitors CC1206KKX7RCBB471
CAP CER 470PF 1KV X7R 1206

CAP CER 470PF 1KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1206KKX7RCBB471 914946-CC1206KKX7RCBB471 311-3402-2-ND 311-3402-6-ND 1992040 1992040P 60-CC1206KKX7RCBB471 40AJ6556 CC1206KKX7RCBB471
Product Name High-Voltage MLCC Ceramic Capacitors - CC1206KKX7RCBB471 Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 470pF 1kV Capacitor Cap, 470Pf, 1Kv, Mlcc, 1206 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Capacitance Range 470 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1206J1K50331JKTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers