Yageo USA High-Voltage MLCC CC1206KKX7RCBB222

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1206KKX7RCBB222 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1206KKX7RCBB222
High-Voltage MLCC CC1206KKX7RCBB222
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - CC1206KKX7RCBB222 - 914945-CC1206KKX7RCBB222 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1206KKX7RCBB222
914945-CC1206KKX7RCBB222
Ceramic Capacitors - CC1206KKX7RCBB222 914945-CC1206KKX7RCBB222
Manufacturer: Yageo Win Source Part Number: 914945-CC1206KKX7RCB B222 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 225000115627, 12062R222KEBB0D, 311-1511-6, 311-1511-1, 311-1511-2

Manufacturer: Yageo
Win Source Part Number: 914945-CC1206KKX7RCBB222
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 225000115627, 12062R222KEBB0D, 311-1511-6, 311-1511-1, 311-1511-2

Buy Now Datasheet
CAP CER 2200PF 1KV 10% X7R 1206 2200pF 1000V (1kV) ¦10% X7R Surface Mount MLCC - CC1206KKX7RCBB222 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 2200PF 1KV 10% X7R 1206 2200pF 1000V (1kV) ¦10% X7R Surface Mount MLCC
CC1206KKX7RCBB222
CAP CER 2200PF 1KV 10% X7R 1206 2200pF 1000V (1kV) ¦10% X7R Surface Mount MLCC CC1206KKX7RCBB222
CAP CER 2200PF 1KV 10% X7R 1206 2200pF 1000V (1kV) ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.037"" (0.95mm) - - Digi-Reel«

CAP CER 2200PF 1KV 10% X7R 1206 2200pF 1000V (1kV) ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.037"" (0.95mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1511-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1511-6-ND
Ceramic Capacitors 311-1511-6-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1511-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1511-1-ND
Ceramic Capacitors 311-1511-1-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1511-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1511-2-ND
Ceramic Capacitors 311-1511-2-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0022uF 1000V Capacitor
60-CC1206KKX7RCBB222
SMD 0.0022uF 1000V Capacitor 60-CC1206KKX7RCBB222
Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: CC1206KKX7RCBB222 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RCBB222 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: CC1206KKX7RCBB222 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RCBB222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1206KKX7RCBB222
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1206KKX7RCBB222
1kV 2.2nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 2.2nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 2200 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Yageo - 26M6704 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 2200 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Yageo
26M6704
Multilayer Ceramic Capacitor, Cc Series, 2200 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Yageo 26M6704
Multilayer Ceramic Capacitor, CC Series, 2200 pF, - 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 2200 pF, - 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC1206KKX7RCBB222 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KKX7RCBB222
Ceramic Capacitors CC1206KKX7RCBB222
CAP CER 2200PF 1KV X7R 1206

CAP CER 2200PF 1KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics ASAP Semiconductor LLC DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1206KKX7RCBB222 914945-CC1206KKX7RCBB222 CC1206KKX7RCBB222 311-1511-6-ND 311-1511-1-ND 60-CC1206KKX7RCBB222 CC1206KKX7RCBB222 26M6704 CC1206KKX7RCBB222
Product Name High-Voltage MLCC Ceramic Capacitors - CC1206KKX7RCBB222 CAP CER 2200PF 1KV 10% X7R 1206 2200pF 1000V (1kV) ¦10% X7R Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors SMD 0.0022uF 1000V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Cc Series, 2200 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Capacitance Range 2200 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1726273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF391J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details