Yageo USA Ceramic Capacitors CC1206KKX7RBBB471

Description
470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1571-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1571-6-ND
Ceramic Capacitors 311-1571-6-ND
470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1571-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1571-1-ND
Ceramic Capacitors 311-1571-1-ND
470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1571-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1571-2-ND
Ceramic Capacitors 311-1571-2-ND
470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo - 69AH7392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo
69AH7392
Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo 69AH7392
CAP, 470PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 470PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo - 40AJ6551 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo
40AJ6551
Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo 40AJ6551
CAP, 470PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 470PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC1206KKX7RBBB471 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KKX7RBBB471
Ceramic Capacitors CC1206KKX7RBBB471
CAP CER 470PF 500V X7R 1206

CAP CER 470PF 500V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-1571-6-ND 311-1571-1-ND 69AH7392 CC1206KKX7RBBB471
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details