Yageo USA SMD 0.0015uF 500V Capacitor CC1206KKX7RBBB152

Description
Cap Ceramic 0.0015uF 500V X7R 10% Pad SMD 1206 125°C T/R Product overview: CC1206KKX7RBBB152 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RBBB152 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0015uF 500V X7R 10% Pad SMD 1206 125°C T/R Product overview: CC1206KKX7RBBB152 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RBBB152 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0015uF 500V Capacitor
60-CC1206KKX7RBBB152
SMD 0.0015uF 500V Capacitor 60-CC1206KKX7RBBB152
Cap Ceramic 0.0015uF 500V X7R 10% Pad SMD 1206 125°C T/R Product overview: CC1206KKX7RBBB152 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RBBB152 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0015uF 500V X7R 10% Pad SMD 1206 125°C T/R Product overview: CC1206KKX7RBBB152 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0015uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0015uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206KKX7RBBB152 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 13-CC1206KKX7RBBB152TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KKX7RBBB152TR-ND
Ceramic Capacitors 13-CC1206KKX7RBBB152TR-ND
1500pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

1500pF ±10% 500V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1206KKX7RBBB152 - 803577-CC1206KKX7RBBB152 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1206KKX7RBBB152
803577-CC1206KKX7RBBB152
Ceramic Capacitors - CC1206KKX7RBBB152 803577-CC1206KKX7RBBB152
Manufacturer: Yageo Win Source Part Number: 803577-CC1206KKX7RBB B152 Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 1500pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.057" (1.45mm) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 803577-CC1206KKX7RBBB152
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 1500pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.057" (1.45mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - CC1206KKX7RBBB152 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206KKX7RBBB152
Ceramic Capacitors CC1206KKX7RBBB152
CAP CER 1500PF 500V X7R 1206

CAP CER 1500PF 500V X7R 1206

Supplier's Site Datasheet
Cap, 0.0015Uf, 500V, Mlcc, 1206 Rohs Compliant Yageo - 25AK0323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.0015Uf, 500V, Mlcc, 1206 Rohs Compliant Yageo
25AK0323
Cap, 0.0015Uf, 500V, Mlcc, 1206 Rohs Compliant Yageo 25AK0323
CAP, 0.0015UF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.0015UF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC1206KKX7RBBB152 13-CC1206KKX7RBBB152TR-ND 803577-CC1206KKX7RBBB152 CC1206KKX7RBBB152 25AK0323
Product Name SMD 0.0015uF 500V Capacitor Ceramic Capacitors Ceramic Capacitors - CC1206KKX7RBBB152 Ceramic Capacitors Cap, 0.0015Uf, 500V, Mlcc, 1206 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details