Yageo USA Ceramic Capacitors CC1206KFX7RBBB153

Description
CAP CER 0.015UF 500V X7R 1206
Request a Quote Datasheet
Description
CAP CER 0.015UF 500V X7R 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206KFX7RBBB153TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX7RBBB153TR-ND
Ceramic Capacitors 13-CC1206KFX7RBBB153TR-ND
CAP CER 0.015UF 500V X7R 1206

CAP CER 0.015UF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KFX7RBBB153DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX7RBBB153DKR-ND
Ceramic Capacitors 13-CC1206KFX7RBBB153DKR-ND
CAP CER 0.015UF 500V X7R 1206

CAP CER 0.015UF 500V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KFX7RBBB153CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX7RBBB153CT-ND
Ceramic Capacitors 13-CC1206KFX7RBBB153CT-ND
CAP CER 0.015UF 500V X7R 1206

CAP CER 0.015UF 500V X7R 1206

Buy Now Datasheet
Mlcc Capacitor, 0.015Uf, 500V, 1206; Capacitance Yageo - 33AK5698 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.015Uf, 500V, 1206; Capacitance Yageo
33AK5698
Mlcc Capacitor, 0.015Uf, 500V, 1206; Capacitance Yageo 33AK5698
MLCC CAPACITOR, 0.015UF, 500V, 1206; Capacitance:0.015µF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.015UF, 500V, 1206; Capacitance:0.015µF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 0.015Uf, 500V, 1206; Capacitance Yageo - 33AK5697 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.015Uf, 500V, 1206; Capacitance Yageo
33AK5697
Mlcc Capacitor, 0.015Uf, 500V, 1206; Capacitance Yageo 33AK5697
MLCC CAPACITOR, 0.015UF, 500V, 1206; Capacitance:0.015µF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 0.015UF, 500V, 1206; Capacitance:0.015µF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CC1206KFX7RBBB153 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC1206KFX7RBBB153
Capacitors - Ceramic Capacitors CC1206KFX7RBBB153
CAP CER 0.015UF 500V X7R 1206

CAP CER 0.015UF 500V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206KFX7RBBB153TR-ND 13-CC1206KFX7RBBB153DKR-ND 33AK5698 CC1206KFX7RBBB153
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.015Uf, 500V, 1206; Capacitance Yageo Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details