Yageo USA High Capacitance MLCC CC1206KFX7R8BB105

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC1206KFX7R8BB105 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC1206KFX7R8BB105
High Capacitance MLCC CC1206KFX7R8BB105
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 13-CC1206KFX7R8BB105TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX7R8BB105TR-ND
Ceramic Capacitors 13-CC1206KFX7R8BB105TR-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KFX7R8BB105CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX7R8BB105CT-ND
Ceramic Capacitors 13-CC1206KFX7R8BB105CT-ND
CAP CER 1UF 25V X7R 1206

CAP CER 1UF 25V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206KFX7R8BB105DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206KFX7R8BB105DKR-ND
Ceramic Capacitors 13-CC1206KFX7R8BB105DKR-ND
CAP CER 1UF 25V X7R 1206

CAP CER 1UF 25V X7R 1206

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CC1206KFX7R8BB105 13-CC1206KFX7R8BB105TR-ND 13-CC1206KFX7R8BB105DKR-ND
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Capacitance Range 1.00E6 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers