Yageo USA Ceramic Capacitors CC1206JRX7R9BB682

Description
6800pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JRX7R9BB682TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRX7R9BB682TR-ND
Ceramic Capacitors 13-CC1206JRX7R9BB682TR-ND
6800pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRX7R9BB682DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRX7R9BB682DKR-ND
Ceramic Capacitors 13-CC1206JRX7R9BB682DKR-ND
CAP CER 6800PF 50V X7R 1206

CAP CER 6800PF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRX7R9BB682CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRX7R9BB682CT-ND
Ceramic Capacitors 13-CC1206JRX7R9BB682CT-ND
CAP CER 6800PF 50V X7R 1206

CAP CER 6800PF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - CC1206JRX7R9BB682 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JRX7R9BB682
Ceramic Capacitors CC1206JRX7R9BB682
CAP CER 6800PF 50V X7R 1206

CAP CER 6800PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206JRX7R9BB682TR-ND 13-CC1206JRX7R9BB682DKR-ND CC1206JRX7R9BB682
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AH820K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details