Yageo USA Ceramic Capacitors CC1206JRX7R9BB273

Description
0.027µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.027µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JRX7R9BB273TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRX7R9BB273TR-ND
Ceramic Capacitors 13-CC1206JRX7R9BB273TR-ND
0.027µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.027µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRX7R9BB273CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRX7R9BB273CT-ND
Ceramic Capacitors 13-CC1206JRX7R9BB273CT-ND
CAP CER 0.027UF 50V X7R 1206

CAP CER 0.027UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRX7R9BB273DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRX7R9BB273DKR-ND
Ceramic Capacitors 13-CC1206JRX7R9BB273DKR-ND
CAP CER 0.027UF 50V X7R 1206

CAP CER 0.027UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - CC1206JRX7R9BB273 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JRX7R9BB273
Ceramic Capacitors CC1206JRX7R9BB273
CAP CER 0.027UF 50V X7R 1206

CAP CER 0.027UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206JRX7R9BB273TR-ND 13-CC1206JRX7R9BB273DKR-ND CC1206JRX7R9BB273
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers