Yageo USA Ceramic Capacitors - CC1206JRX7R9BB104 CC1206JRX7R9BB104

Description
Manufacturer: Yageo Win Source Part Number: 914940-CC1206JRX7R9B B104 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 223858115549, 311-1435-6, 12062R104J9B20D, 311-1435-2, 311-1435-1
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 914940-CC1206JRX7R9B B104 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 223858115549, 311-1435-6, 12062R104J9B20D, 311-1435-2, 311-1435-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC1206JRX7R9BB104 - 914940-CC1206JRX7R9BB104 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1206JRX7R9BB104
914940-CC1206JRX7R9BB104
Ceramic Capacitors - CC1206JRX7R9BB104 914940-CC1206JRX7R9BB104
Manufacturer: Yageo Win Source Part Number: 914940-CC1206JRX7R9B B104 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 0.1 µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 223858115549, 311-1435-6, 12062R104J9B20D, 311-1435-2, 311-1435-1

Manufacturer: Yageo
Win Source Part Number: 914940-CC1206JRX7R9BB104
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 0.1 µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 223858115549, 311-1435-6, 12062R104J9B20D, 311-1435-2, 311-1435-1

Buy Now Datasheet
Singapore, Singapore
0.1 uF 50 V Capacitor
60-CC1206JRX7R9BB104
0.1 uF 50 V Capacitor 60-CC1206JRX7R9BB104
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 5%, X7R, 1206 [3216 Metric] Product overview: CC1206JRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 uF, 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1 uF, 50 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206JRX7R9BB104 can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 5%, X7R, 1206 [3216 Metric] Product overview: CC1206JRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 uF, 50 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1 uF, 50 V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1206JRX7R9BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.1UF 50V 5% X7R 1206 0.1¦F 50V ¦5% X7R Surface Mount MLCC - CC1206JRX7R9BB104 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 0.1UF 50V 5% X7R 1206 0.1¦F 50V ¦5% X7R Surface Mount MLCC
CC1206JRX7R9BB104
CAP CER 0.1UF 50V 5% X7R 1206 0.1¦F 50V ¦5% X7R Surface Mount MLCC CC1206JRX7R9BB104
CAP CER 0.1UF 50V 5% X7R 1206 0.1¦F 50V ¦5% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.037"" (0.95mm) - - Digi-Reel«

CAP CER 0.1UF 50V 5% X7R 1206 0.1¦F 50V ¦5% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.037"" (0.95mm) - - Digi-Reel«

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1991971 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991971
MLCCs - Multilayer Ceramic Capacitors 1991971
Yageo CC1206JRX7R9BB104

Yageo CC1206JRX7R9BB104

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1991972P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991972P
MLCCs - Multilayer Ceramic Capacitors 1991972P
Yageo CC1206JRX7R9BB104

Yageo CC1206JRX7R9BB104

Supplier's Site
Ceramic Capacitors - 311-1435-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1435-1-ND
Ceramic Capacitors 311-1435-1-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1435-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1435-2-ND
Ceramic Capacitors 311-1435-2-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1435-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1435-6-ND
Ceramic Capacitors 311-1435-6-ND
0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
CAP CER 0.1UF 50V X7R 1206 - 898-CC1206JRX7R9BB104 - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V X7R 1206
898-CC1206JRX7R9BB104
CAP CER 0.1UF 50V X7R 1206 898-CC1206JRX7R9BB104
CAP CER 0.1UF 50V X7R 1206

CAP CER 0.1UF 50V X7R 1206

Supplier's Site
Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo - 50AJ2866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo
50AJ2866
Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo 50AJ2866
CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1206JRX7R9BB104
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1206JRX7R9BB104
50V 100nF X7R ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7R ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC1206JRX7R9BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JRX7R9BB104
Ceramic Capacitors CC1206JRX7R9BB104
CAP CER 0.1UF 50V X7R 1206

CAP CER 0.1UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914940-CC1206JRX7R9BB104 60-CC1206JRX7R9BB104 CC1206JRX7R9BB104 1991971 1991972P 311-1435-1-ND 311-1435-6-ND 898-CC1206JRX7R9BB104 50AJ2866 CC1206JRX7R9BB104 CC1206JRX7R9BB104
Product Name Ceramic Capacitors - CC1206JRX7R9BB104 0.1 uF 50 V Capacitor CAP CER 0.1UF 50V 5% X7R 1206 0.1¦F 50V ¦5% X7R Surface Mount MLCC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 0.1UF 50V X7R 1206 Cap, 0.1Uf, 50V, Mlcc, 1206 Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers