Yageo USA Mid-Voltage MLCC CC1206JRNPOBBN821

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC1206JRNPOBBN821 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC1206JRNPOBBN821
Mid-Voltage MLCC CC1206JRNPOBBN821
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 13-CC1206JRNPOBBN821CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPOBBN821CT-ND
Ceramic Capacitors 13-CC1206JRNPOBBN821CT-ND
CAP CER 820PF 500V C0G/NPO 1206

CAP CER 820PF 500V C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRNPOBBN821TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPOBBN821TR-ND
Ceramic Capacitors 13-CC1206JRNPOBBN821TR-ND
820pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRNPOBBN821DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPOBBN821DKR-ND
Ceramic Capacitors 13-CC1206JRNPOBBN821DKR-ND
CAP CER 820PF 500V C0G/NPO 1206

CAP CER 820PF 500V C0G/NPO 1206

Buy Now Datasheet
Cap Ceramic 820pF 500V C0G 5% SMD 1206 125C Paper T/R - 898-CC1206JRNPOBBN821 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 820pF 500V C0G 5% SMD 1206 125C Paper T/R
898-CC1206JRNPOBBN821
Cap Ceramic 820pF 500V C0G 5% SMD 1206 125C Paper T/R 898-CC1206JRNPOBBN821
Cap Ceramic 820pF 500V C0G 5% SMD 1206 125C Paper T/R

Cap Ceramic 820pF 500V C0G 5% SMD 1206 125C Paper T/R

Supplier's Site
Ceramic Capacitors - CC1206JRNPOBBN821 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JRNPOBBN821
Ceramic Capacitors CC1206JRNPOBBN821
CAP CER 820PF 500V C0G/NPO 1206

CAP CER 820PF 500V C0G/NPO 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1206JRNPOBBN821 13-CC1206JRNPOBBN821CT-ND 13-CC1206JRNPOBBN821DKR-ND 898-CC1206JRNPOBBN821 CC1206JRNPOBBN821
Product Name Mid-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Cap Ceramic 820pF 500V C0G 5% SMD 1206 125C Paper T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 820 microF 8.20E-4 microF 8.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details