Yageo USA Mid-Voltage MLCC CC1206JRNPOBBN331

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC1206JRNPOBBN331 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC1206JRNPOBBN331
Mid-Voltage MLCC CC1206JRNPOBBN331
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1991968P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991968P
MLCCs - Multilayer Ceramic Capacitors 1991968P
Yageo CC1206JRNPOBBN331

Yageo CC1206JRNPOBBN331

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1991968 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991968
MLCCs - Multilayer Ceramic Capacitors 1991968
Yageo CC1206JRNPOBBN331

Yageo CC1206JRNPOBBN331

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1991967 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991967
MLCCs - Multilayer Ceramic Capacitors 1991967
Yageo CC1206JRNPOBBN331

Yageo CC1206JRNPOBBN331

Supplier's Site
Ceramic Capacitors - 311-4435-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4435-1-ND
Ceramic Capacitors 311-4435-1-ND
330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4435-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4435-6-ND
Ceramic Capacitors 311-4435-6-ND
330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4435-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4435-2-ND
Ceramic Capacitors 311-4435-2-ND
330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

330pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 330Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo - 50AJ2848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo
50AJ2848
Cap, 330Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo 50AJ2848
CAP, 330PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 330PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site
Cap Ceramic 330pF 500V C0G 5% SMD 1206 125C Paper T/R - 898-CC1206JRNPOBBN331 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 330pF 500V C0G 5% SMD 1206 125C Paper T/R
898-CC1206JRNPOBBN331
Cap Ceramic 330pF 500V C0G 5% SMD 1206 125C Paper T/R 898-CC1206JRNPOBBN331
Cap Ceramic 330pF 500V C0G 5% SMD 1206 125C Paper T/R

Cap Ceramic 330pF 500V C0G 5% SMD 1206 125C Paper T/R

Supplier's Site

Technical Specifications

  Yageo USA RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1206JRNPOBBN331 1991968P 1991968 311-4435-1-ND 311-4435-6-ND 50AJ2848 898-CC1206JRNPOBBN331
Product Name Mid-Voltage MLCC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo Cap Ceramic 330pF 500V C0G 5% SMD 1206 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Capacitance Range 330 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers