270pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
270pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
270pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
500V 270pF NP0 ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 270PF, 500V, MLCC, 1206 ROHS COMPLIANT: YES
CAP CER 270PF 500V C0G/NPO 1206
| DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC1206JRNPOBBN271DKR-ND | 13-CC1206JRNPOBBN271TR-ND | CC1206JRNPOBBN271 | 25AK0320 | CC1206JRNPOBBN271 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 270Pf, 500V, Mlcc, 1206 Rohs Compliant Yageo | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |