Yageo USA Mid-Voltage MLCC CC1206JRNPO0BN821

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC1206JRNPO0BN821 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC1206JRNPO0BN821
Mid-Voltage MLCC CC1206JRNPO0BN821
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 13-CC1206JRNPO0BN821CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPO0BN821CT-ND
Ceramic Capacitors 13-CC1206JRNPO0BN821CT-ND
CAP CER 820PF 100V C0G/NPO 1206

CAP CER 820PF 100V C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRNPO0BN821TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPO0BN821TR-ND
Ceramic Capacitors 13-CC1206JRNPO0BN821TR-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

820pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1991948P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991948P
MLCCs - Multilayer Ceramic Capacitors 1991948P
Yageo CC1206JRNPO0BN821

Yageo CC1206JRNPO0BN821

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1991947 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991947
MLCCs - Multilayer Ceramic Capacitors 1991947
Yageo CC1206JRNPO0BN821

Yageo CC1206JRNPO0BN821

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1991948 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1991948
MLCCs - Multilayer Ceramic Capacitors 1991948
Yageo CC1206JRNPO0BN821

Yageo CC1206JRNPO0BN821

Supplier's Site
Ceramic Capacitors - CC1206JRNPO0BN821 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JRNPO0BN821
Ceramic Capacitors CC1206JRNPO0BN821
CAP CER 820PF 100V C0G/NPO 1206

CAP CER 820PF 100V C0G/NPO 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1206JRNPO0BN821 13-CC1206JRNPO0BN821CT-ND 1991948P 1991947 CC1206JRNPO0BN821
Product Name Mid-Voltage MLCC Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Capacitance Range 820 microF 8.20E-4 microF 8.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details