Yageo USA Ceramic Capacitors CC1206JRNPO0BN511

Description
510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JRNPO0BN511TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPO0BN511TR-ND
Ceramic Capacitors 13-CC1206JRNPO0BN511TR-ND
510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

510pF ±5% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRNPO0BN511DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPO0BN511DKR-ND
Ceramic Capacitors 13-CC1206JRNPO0BN511DKR-ND
CAP CER 510PF 100V C0G/NPO 1206

CAP CER 510PF 100V C0G/NPO 1206

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JRNPO0BN511CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JRNPO0BN511CT-ND
Ceramic Capacitors 13-CC1206JRNPO0BN511CT-ND
CAP CER 510PF 100V C0G/NPO 1206

CAP CER 510PF 100V C0G/NPO 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC1206JRNPO0BN511
CAP CER 510PF 100V C0G/NPO 1206

CAP CER 510PF 100V C0G/NPO 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206JRNPO0BN511TR-ND 13-CC1206JRNPO0BN511DKR-ND CC1206JRNPO0BN511
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C193U063BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers