Yageo USA Ceramic Capacitors CC1206JPNPOBBN271

Description
270pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
270pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JPNPOBBN271TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JPNPOBBN271TR-ND
Ceramic Capacitors 13-CC1206JPNPOBBN271TR-ND
270pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

270pF ±5% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1206JPNPOBBN271 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JPNPOBBN271
Ceramic Capacitors CC1206JPNPOBBN271
CAP CER 270PF 500V C0G/NPO 1206

CAP CER 270PF 500V C0G/NPO 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC1206JPNPOBBN271
CAP CER 270PF 500V C0G/NPO 1206

CAP CER 270PF 500V C0G/NPO 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1206JPNPOBBN271TR-ND CC1206JPNPOBBN271 CC1206JPNPOBBN271
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details