Yageo USA High-Voltage MLCC CC1206JKNPODBN820

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1206JKNPODBN820 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1206JKNPODBN820
High-Voltage MLCC CC1206JKNPODBN820
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - 13-CC1206JKNPODBN820TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPODBN820TR-ND
Ceramic Capacitors 13-CC1206JKNPODBN820TR-ND
82pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

82pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC1206JKNPODBN820
CAP CER 82PF 2KV C0G/NPO 1206

CAP CER 82PF 2KV C0G/NPO 1206

Supplier's Site
Ceramic Capacitors - CC1206JKNPODBN820 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JKNPODBN820
Ceramic Capacitors CC1206JKNPODBN820
CAP CER 82PF 2KV C0G/NPO 1206

CAP CER 82PF 2KV C0G/NPO 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC1206JKNPODBN820 13-CC1206JKNPODBN820TR-ND CC1206JKNPODBN820 CC1206JKNPODBN820
Product Name High-Voltage MLCC Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Capacitance Range 82 microF 8.20E-5 microF 8.20E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 719P33251500MA3-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
5 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details