Yageo USA Ceramic Capacitors CC1206JKNPODBN300

Description
30pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
30pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JKNPODBN300TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPODBN300TR-ND
Ceramic Capacitors 13-CC1206JKNPODBN300TR-ND
30pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

30pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC1206JKNPODBN300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC1206JKNPODBN300
Capacitors - Ceramic Capacitors CC1206JKNPODBN300
CAP CER 30PF 2KV C0G/NPO 1206

CAP CER 30PF 2KV C0G/NPO 1206

Supplier's Site
Mlcc Capacitor, 30Pf, 2Kv, 1206; Capacitance Yageo - 33AK5655 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 30Pf, 2Kv, 1206; Capacitance Yageo
33AK5655
Mlcc Capacitor, 30Pf, 2Kv, 1206; Capacitance Yageo 33AK5655
MLCC CAPACITOR, 30PF, 2KV, 1206; Capacitance:30pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 30PF, 2KV, 1206; Capacitance:30pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 30Pf, 2Kv, 1206; Capacitance Yageo - 33AK5656 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 30Pf, 2Kv, 1206; Capacitance Yageo
33AK5656
Mlcc Capacitor, 30Pf, 2Kv, 1206; Capacitance Yageo 33AK5656
MLCC CAPACITOR, 30PF, 2KV, 1206; Capacitance:30pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 30PF, 2KV, 1206; Capacitance:30pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC1206JKNPODBN300 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206JKNPODBN300
Ceramic Capacitors CC1206JKNPODBN300
CAP CER 30PF 2KV C0G/NPO 1206

CAP CER 30PF 2KV C0G/NPO 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206JKNPODBN300TR-ND CC1206JKNPODBN300 33AK5655 CC1206JKNPODBN300
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc Capacitor, 30Pf, 2Kv, 1206; Capacitance Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB302K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details