Yageo USA Ceramic Capacitors CC1206JKNPODBN220

Description
22pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
22pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1206JKNPODBN220DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPODBN220DKR-ND
Ceramic Capacitors 13-CC1206JKNPODBN220DKR-ND
22pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JKNPODBN220TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPODBN220TR-ND
Ceramic Capacitors 13-CC1206JKNPODBN220TR-ND
22pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1206JKNPODBN220CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206JKNPODBN220CT-ND
Ceramic Capacitors 13-CC1206JKNPODBN220CT-ND
22pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

22pF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1206JKNPODBN220
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1206JKNPODBN220
2kV 22pF NP0 ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 22pF NP0 ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 22Pf, 2Kv, Mlcc, 1206 Rohs Compliant Yageo - 25AK0306 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 2Kv, Mlcc, 1206 Rohs Compliant Yageo
25AK0306
Cap, 22Pf, 2Kv, Mlcc, 1206 Rohs Compliant Yageo 25AK0306
CAP, 22PF, 2KV, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 22PF, 2KV, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1206JKNPODBN220DKR-ND 13-CC1206JKNPODBN220TR-ND CC1206JKNPODBN220 25AK0306
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 22Pf, 2Kv, Mlcc, 1206 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers