CAP CER 560PF 500V C0G/NP0 1206
MLCC CAPACITOR, 560PF, 500V, 1206; Capacitance:560pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes
MLCC CAPACITOR, 560PF, 500V, 1206; Capacitance:560pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 13-CC1206GRNPOBBN561TR-ND | 33AK5639 |
| Product Name | Ceramic Capacitors | Mlcc Capacitor, 560Pf, 500V, 1206; Capacitance Yageo |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |