150pF ±2% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 150PF 500V C0G/NPO 1206
MLCC CAPACITOR, 150PF, 500V, 1206; Capacitance:150pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes
MLCC CAPACITOR, 150PF, 500V, 1206; Capacitance:150pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:CC Series; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC1206GRNPOBBN151TR-ND | CC1206GRNPOBBN151 | 33AK5633 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Mlcc Capacitor, 150Pf, 500V, 1206; Capacitance Yageo |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |