Yageo USA Mid-Voltage MLCC CC1206GRNPO0BN270

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC1206GRNPO0BN270 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC1206GRNPO0BN270
Mid-Voltage MLCC CC1206GRNPO0BN270
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 13-CC1206GRNPO0BN270TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1206GRNPO0BN270TR-ND
Ceramic Capacitors 13-CC1206GRNPO0BN270TR-ND
27pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

27pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CC1206GRNPO0BN270 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CC1206GRNPO0BN270
Capacitors - Ceramic Capacitors CC1206GRNPO0BN270
CAP CER 27PF 100V C0G/NPO 1206

CAP CER 27PF 100V C0G/NPO 1206

Supplier's Site
Ceramic Capacitors - CC1206GRNPO0BN270 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1206GRNPO0BN270
Ceramic Capacitors CC1206GRNPO0BN270
CAP CER 27PF 100V C0G/NPO 1206

CAP CER 27PF 100V C0G/NPO 1206

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC1206GRNPO0BN270 13-CC1206GRNPO0BN270TR-ND CC1206GRNPO0BN270 CC1206GRNPO0BN270
Product Name Mid-Voltage MLCC Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Capacitance Range 27 microF 2.70E-5 microF 2.70E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details