Yageo USA Ceramic Capacitors CC0805ZRY5V7BB684

Description
0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805ZRY5V7BB684TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805ZRY5V7BB684TR-ND
Ceramic Capacitors 13-CC0805ZRY5V7BB684TR-ND
0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.68µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805ZRY5V7BB684DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805ZRY5V7BB684DKR-ND
Ceramic Capacitors 13-CC0805ZRY5V7BB684DKR-ND
CAP CER 0.68UF 16V Y5V 0805

CAP CER 0.68UF 16V Y5V 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805ZRY5V7BB684CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805ZRY5V7BB684CT-ND
Ceramic Capacitors 13-CC0805ZRY5V7BB684CT-ND
CAP CER 0.68UF 16V Y5V 0805

CAP CER 0.68UF 16V Y5V 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0805ZRY5V7BB684
CAP CER 0.68UF 16V Y5V 0805

CAP CER 0.68UF 16V Y5V 0805

Supplier's Site
Ceramic Capacitors - CC0805ZRY5V7BB684 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805ZRY5V7BB684
Ceramic Capacitors CC0805ZRY5V7BB684
CAP CER 0.68UF 16V Y5V 0805

CAP CER 0.68UF 16V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC0805ZRY5V7BB684TR-ND 13-CC0805ZRY5V7BB684DKR-ND CC0805ZRY5V7BB684 CC0805ZRY5V7BB684
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details