Yageo USA High Capacitance MLCC CC0805ZRY5V6BB475

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0805ZRY5V6BB475 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0805ZRY5V6BB475
High Capacitance MLCC CC0805ZRY5V6BB475
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
CAP CER 4.7UF 10V Y5V 0805 4.7¦F 10V -20% +80% Y5V (F) Surface Mount MLCC - CC0805ZRY5V6BB475 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 4.7UF 10V Y5V 0805 4.7¦F 10V -20% +80% Y5V (F) Surface Mount MLCC
CC0805ZRY5V6BB475
CAP CER 4.7UF 10V Y5V 0805 4.7¦F 10V -20% +80% Y5V (F) Surface Mount MLCC CC0805ZRY5V6BB475
CAP CER 4.7UF 10V Y5V 0805 4.7¦F 10V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Digi-Reel«

CAP CER 4.7UF 10V Y5V 0805 4.7¦F 10V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - 311-1371-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1371-2-ND
Ceramic Capacitors 311-1371-2-ND
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1371-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1371-1-ND
Ceramic Capacitors 311-1371-1-ND
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1371-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1371-6-ND
Ceramic Capacitors 311-1371-6-ND
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0805ZRY5V6BB475 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805ZRY5V6BB475
Ceramic Capacitors CC0805ZRY5V6BB475
CAP CER 4.7UF 10V Y5V 0805

CAP CER 4.7UF 10V Y5V 0805

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, Y5V, +80,-20%, 0805; Capacitance Yageo - 68R4932 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, Y5V, +80,-20%, 0805; Capacitance Yageo
68R4932
Ceramic Capacitor, 4.7Uf, 10V, Y5V, +80,-20%, 0805; Capacitance Yageo 68R4932
CERAMIC CAPACITOR, 4.7UF, 10V, Y5V, +80,-20%, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, Y5V, +80,-20%, 0805; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo - 69AH7359 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo
69AH7359
Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo 69AH7359
CAP, 4.7UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 4.7UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805ZRY5V6BB475 CC0805ZRY5V6BB475 311-1371-2-ND 311-1371-6-ND CC0805ZRY5V6BB475 68R4932 69AH7359
Product Name High Capacitance MLCC CAP CER 4.7UF 10V Y5V 0805 4.7¦F 10V -20% +80% Y5V (F) Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 10V, Y5V, +80,-20%, 0805; Capacitance Yageo Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 10 volts 10 to 5 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Motor Start, Motor Run Capacitors (AC) - 124MABA01KGL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers