General Features
Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Manufacturer: Yageo
Win Source Part Number: 914193-CC0805ZKY5V6B
Series: CC
Operating Temperature Range: -30°C ~ 85°C
Features: 4.7 µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-1906-6, 311-1906-1, 311-1906-2, 222224019872, 08052F475Z6BB0D
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
4.7µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Cap Ceramic 4.7uF 10V Y5V -20% to 80% Pad SMD 0805 85°C T/R Product overview: CC0805ZKY5V6BB475 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805ZKY5V6BB475
CAP CER 4.7UF 10V Y5V 0805
CAP, 4.7UF, 10V, MLCC, 0805 ROHS COMPLIANT: YES
| Yageo USA | Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CC0805ZKY5V6BB475 | 914193-CC0805ZKY5V6BB475 | 311-1906-2-ND | 311-1906-6-ND | 60-CC0805ZKY5V6BB475 | CC0805ZKY5V6BB475 | 69AH7356 |
| Product Name | High Capacitance MLCC | Ceramic Capacitors - CC0805ZKY5V6BB475 | Ceramic Capacitors | Ceramic Capacitors | SMD 4.7uF 10V Capacitor | Ceramic Capacitors | Cap, 4.7Uf, 10V, Mlcc, 0805 Rohs Compliant Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | |||||
| Capacitance Range | 4.70E6 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |