Yageo USA Ceramic Capacitors CC0805MRY5V9BB224

Description
0.22µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805MRY5V9BB224TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MRY5V9BB224TR-ND
Ceramic Capacitors 13-CC0805MRY5V9BB224TR-ND
0.22µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.22µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805MRY5V9BB224DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MRY5V9BB224DKR-ND
Ceramic Capacitors 13-CC0805MRY5V9BB224DKR-ND
0.22µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.22µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805MRY5V9BB224CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MRY5V9BB224CT-ND
Ceramic Capacitors 13-CC0805MRY5V9BB224CT-ND
0.22µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

0.22µF ±20% 50V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0805MRY5V9BB224TR-ND 13-CC0805MRY5V9BB224DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C473K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details