Yageo USA High Capacitance MLCC CC0805MRY5V7BB225

Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet
Description
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacitance MLCC - CC0805MRY5V7BB225 - Yageo USA
Milpitas, CA, United States
High Capacitance MLCC
CC0805MRY5V7BB225
High Capacitance MLCC CC0805MRY5V7BB225
General Features Materials: X5R, X7R and Y5V Common High Capacitance Series: - Size: 0402 - 1812 - Capacitance from 1î¼F - 100î¼F Rated working voltage from 6.3V - 50V Applications PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

General Features


Materials: X5R, X7R and Y5V
Common High Capacitance Series:
- Size: 0402 - 1812
- Capacitance from 1μF - 100μF
Rated working voltage from 6.3V - 50V
Applications
PCs, Hard disk, Game PCs, Power supplies, DVDs, Camcorders, Mobile phones, Data processing

Supplier's Site
Ceramic Capacitors - 311-3441-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3441-6-ND
Ceramic Capacitors 311-3441-6-ND
2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3441-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3441-1-ND
Ceramic Capacitors 311-3441-1-ND
2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3441-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3441-2-ND
Ceramic Capacitors 311-3441-2-ND
2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

2.2µF ±20% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0805MRY5V7BB225 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805MRY5V7BB225
Ceramic Capacitors CC0805MRY5V7BB225
CAP CER 2.2UF 16V Y5V 0805

CAP CER 2.2UF 16V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CC0805MRY5V7BB225 311-3441-6-ND 311-3441-1-ND CC0805MRY5V7BB225
Product Name High Capacitance MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 2.20E6 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1358301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details