47µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
47µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
47µF ±20% 6.3V Ceramic Capacitor X6S 0805 (2012 Metric)
CAP, 47UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES
CAP, 47UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES
CAP CER 47UF 6.3V X6S 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 13-CC0805MKX6S5BB476TR-ND | 13-CC0805MKX6S5BB476DKR-ND | 90AJ5871 | CC0805MKX6S5BB476 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 47Uf, 6.3V, Mlcc, 0805 Rohs Compliant Yageo | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |