Yageo USA Ceramic Capacitors CC0805MFX7R7BB105

Description
1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805MFX7R7BB105TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MFX7R7BB105TR-ND
Ceramic Capacitors 13-CC0805MFX7R7BB105TR-ND
1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805MFX7R7BB105CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MFX7R7BB105CT-ND
Ceramic Capacitors 13-CC0805MFX7R7BB105CT-ND
CAP CER 1UF 16V X7R 0805

CAP CER 1UF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805MFX7R7BB105DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805MFX7R7BB105DKR-ND
Ceramic Capacitors 13-CC0805MFX7R7BB105DKR-ND
CAP CER 1UF 16V X7R 0805

CAP CER 1UF 16V X7R 0805

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0805MFX7R7BB105
CAP CER 1UF 16V X7R 0805

CAP CER 1UF 16V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0805MFX7R7BB105TR-ND 13-CC0805MFX7R7BB105DKR-ND CC0805MFX7R7BB105
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0805C331K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers