Yageo USA Ceramic Capacitors CC0805KRX7RYBB821

Description
820pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805KRX7RYBB821TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7RYBB821TR-ND
Ceramic Capacitors 13-CC0805KRX7RYBB821TR-ND
820pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805KRX7RYBB821DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7RYBB821DKR-ND
Ceramic Capacitors 13-CC0805KRX7RYBB821DKR-ND
CAP CER 820PF 250V X7R 0805

CAP CER 820PF 250V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 13-CC0805KRX7RYBB821CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7RYBB821CT-ND
Ceramic Capacitors 13-CC0805KRX7RYBB821CT-ND
CAP CER 820PF 250V X7R 0805

CAP CER 820PF 250V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 13-CC0805KRX7RYBB821TR-ND 13-CC0805KRX7RYBB821DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details