Yageo USA Ceramic Capacitors CC0805KRX7RCBB221

Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC0805KRX7RCBB221TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7RCBB221TR-ND
Ceramic Capacitors 13-CC0805KRX7RCBB221TR-ND
220pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

220pF ±10% 1000V (1kV) Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Mlcc Capacitor, 220Pf, 1Kv, 0805; Capacitance Yageo - 33AK5585 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 220Pf, 1Kv, 0805; Capacitance Yageo
33AK5585
Mlcc Capacitor, 220Pf, 1Kv, 0805; Capacitance Yageo 33AK5585
MLCC CAPACITOR, 220PF, 1KV, 0805; Capacitance:220pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

MLCC CAPACITOR, 220PF, 1KV, 0805; Capacitance:220pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 220Pf, 1Kv, 0805; Capacitance Yageo - 33AK5586 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 220Pf, 1Kv, 0805; Capacitance Yageo
33AK5586
Mlcc Capacitor, 220Pf, 1Kv, 0805; Capacitance Yageo 33AK5586
MLCC CAPACITOR, 220PF, 1KV, 0805; Capacitance:220pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

MLCC CAPACITOR, 220PF, 1KV, 0805; Capacitance:220pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CC0805KRX7RCBB221
CAP CER 220PF 1KV X7R 0805

CAP CER 220PF 1KV X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC0805KRX7RCBB221TR-ND 33AK5585 CC0805KRX7RCBB221
Product Name Ceramic Capacitors Mlcc Capacitor, 220Pf, 1Kv, 0805; Capacitance Yageo Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminium Capacitors - 1701047 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details