Yageo USA Ceramic Capacitors CC0805KRX7RBBB471

Description
470pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4340-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4340-2-ND
Ceramic Capacitors 311-4340-2-ND
470pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4340-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4340-6-ND
Ceramic Capacitors 311-4340-6-ND
470pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4340-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4340-1-ND
Ceramic Capacitors 311-4340-1-ND
470pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

470pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 470pF 500V Capacitor
60-CC0805KRX7RBBB471
SMD 470pF 500V Capacitor 60-CC0805KRX7RBBB471
Cap Ceramic 470pF 500V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KRX7RBBB471 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7RBBB471 can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 500V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KRX7RBBB471 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7RBBB471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KRX7RBBB471 - 865948-CC0805KRX7RBBB471 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805KRX7RBBB471
865948-CC0805KRX7RBBB471
Ceramic Capacitors - CC0805KRX7RBBB471 865948-CC0805KRX7RBBB471
Manufacturer: Yageo Win Source Part Number: 865948-CC0805KRX7RBB B471 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 470 pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-4340-6, 311-4340-2, 311-4340-1, CC0805KRX7RBBB471-ND

Manufacturer: Yageo
Win Source Part Number: 865948-CC0805KRX7RBBB471
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 470 pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-4340-6, 311-4340-2, 311-4340-1, CC0805KRX7RBBB471-ND

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988165 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988165
MLCCs - Multilayer Ceramic Capacitors 1988165
Yageo CC0805KRX7RBBB471

Yageo CC0805KRX7RBBB471

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988164 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988164
MLCCs - Multilayer Ceramic Capacitors 1988164
Yageo CC0805KRX7RBBB471

Yageo CC0805KRX7RBBB471

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988165P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988165P
MLCCs - Multilayer Ceramic Capacitors 1988165P
Yageo CC0805KRX7RBBB471

Yageo CC0805KRX7RBBB471

Supplier's Site
Cap, 470Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo - 25AK0293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo
25AK0293
Cap, 470Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo 25AK0293
CAP, 470PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 470PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC0805KRX7RBBB471 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7RBBB471
Ceramic Capacitors CC0805KRX7RBBB471
CAP CER 470PF 500V X7R 0805

CAP CER 470PF 500V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-4340-2-ND 311-4340-6-ND 60-CC0805KRX7RBBB471 865948-CC0805KRX7RBBB471 1988165 1988165P 25AK0293 CC0805KRX7RBBB471
Product Name Ceramic Capacitors Ceramic Capacitors SMD 470pF 500V Capacitor Ceramic Capacitors - CC0805KRX7RBBB471 MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 470Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Paper Film Capacitors - 103PPA252KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers