Yageo USA Ceramic Capacitors CC0805KRX7RBBB331

Description
330pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4339-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4339-1-ND
Ceramic Capacitors 311-4339-1-ND
330pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4339-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4339-6-ND
Ceramic Capacitors 311-4339-6-ND
330pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4339-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4339-2-ND
Ceramic Capacitors 311-4339-2-ND
330pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 500V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0805KRX7RBBB331 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7RBBB331
Ceramic Capacitors CC0805KRX7RBBB331
CAP CER 330PF 500V X7R 0805

CAP CER 330PF 500V X7R 0805

Supplier's Site Datasheet
Cap, 330Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo - 25AK0292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo
25AK0292
Cap, 330Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo 25AK0292
CAP, 330PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 330PF, 500V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-4339-1-ND 311-4339-6-ND CC0805KRX7RBBB331 25AK0292
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 500V, Mlcc, 0805 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details