Yageo USA Soft Termination MLCC CC0805KRX7RABN221

Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station

Suppliers

Company
Product
Description
Supplier Links
Soft Termination MLCC - CC0805KRX7RABN221 - Yageo USA
Milpitas, CA, United States
Soft Termination MLCC
CC0805KRX7RABN221
Soft Termination MLCC CC0805KRX7RABN221
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station

General Features


Material: X7R
Soft Termination Series:
- Size: 0603 - 1206
- Capacitance from 100pF - 1000nF
Rated working voltage from 6.3V - 630V
Applications
High flexure stress circuit boards
Switch power supplies
Telecom base station

Supplier's Site

Technical Specifications

  Yageo USA
Product Category Capacitors
Product Number CC0805KRX7RABN221
Product Name Soft Termination MLCC
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers