Yageo USA Mid-Voltage MLCC CC0805KRX7RABB331

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805KRX7RABB331 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805KRX7RABB331
Mid-Voltage MLCC CC0805KRX7RABB331
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - CC0805KRX7RABB331 - 914916-CC0805KRX7RABB331 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805KRX7RABB331
914916-CC0805KRX7RABB331
Ceramic Capacitors - CC0805KRX7RABB331 914916-CC0805KRX7RABB331
Manufacturer: Yageo Win Source Part Number: 914916-CC0805KRX7RAB B331 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 330 pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-4334-2, 311-4334-1, 08052R331KBB20D, CC0805KRX7RABB331-ND , 311-4334-6, 223893015616

Manufacturer: Yageo
Win Source Part Number: 914916-CC0805KRX7RABB331
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 330 pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-4334-2, 311-4334-1, 08052R331KBB20D, CC0805KRX7RABB331-ND, 311-4334-6, 223893015616

Buy Now Datasheet
Ceramic Capacitors - 311-4334-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4334-1-ND
Ceramic Capacitors 311-4334-1-ND
330pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4334-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4334-6-ND
Ceramic Capacitors 311-4334-6-ND
330pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4334-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4334-2-ND
Ceramic Capacitors 311-4334-2-ND
330pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

330pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 330pF 200V Capacitor
60-CC0805KRX7RABB331
SMD 330pF 200V Capacitor 60-CC0805KRX7RABB331
Cap Ceramic 330pF 200V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KRX7RABB331 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7RABB331 can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 200V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KRX7RABB331 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7RABB331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KRX7RABB331 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7RABB331
Ceramic Capacitors CC0805KRX7RABB331
CAP CER 330PF 200V X7R 0805

CAP CER 330PF 200V X7R 0805

Supplier's Site Datasheet
Cap, 330Pf, 200V, Mlcc, 0805 Rohs Compliant Yageo - 69AH7338 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 200V, Mlcc, 0805 Rohs Compliant Yageo
69AH7338
Cap, 330Pf, 200V, Mlcc, 0805 Rohs Compliant Yageo 69AH7338
CAP, 330PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 330PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805KRX7RABB331
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805KRX7RABB331
200V 330pF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

200V 330pF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Yageo USA Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KRX7RABB331 914916-CC0805KRX7RABB331 311-4334-1-ND 311-4334-6-ND 60-CC0805KRX7RABB331 CC0805KRX7RABB331 69AH7338 CC0805KRX7RABB331
Product Name Mid-Voltage MLCC Ceramic Capacitors - CC0805KRX7RABB331 Ceramic Capacitors Ceramic Capacitors SMD 330pF 200V Capacitor Ceramic Capacitors Cap, 330Pf, 200V, Mlcc, 0805 Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Multilayer Film Capacitors Multilayer
Capacitance Range 330 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-1210J1K50681JKTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers