Yageo USA Mid-Voltage MLCC CC0805KRX7RABB271

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805KRX7RABB271 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805KRX7RABB271
Mid-Voltage MLCC CC0805KRX7RABB271
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Capacitors - Ceramic Capacitors CC0805KRX7RABB271
CAP CER 270PF 200V X7R 0805

CAP CER 270PF 200V X7R 0805

Supplier's Site

Technical Specifications

  Yageo USA Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number CC0805KRX7RABB271 CC0805KRX7RABB271
Product Name Mid-Voltage MLCC Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Technology Multilayer Single-Layer
Capacitance Range 270 microF 2.70E-4 microF
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C233T200DG1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers