Yageo USA Mid-Voltage MLCC CC0805KRX7RABB152

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805KRX7RABB152 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805KRX7RABB152
Mid-Voltage MLCC CC0805KRX7RABB152
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Ceramic Capacitors - 311-4333-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4333-6-ND
Ceramic Capacitors 311-4333-6-ND
1500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4333-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4333-1-ND
Ceramic Capacitors 311-4333-1-ND
1500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4333-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4333-2-ND
Ceramic Capacitors 311-4333-2-ND
1500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 1500Pf, 200V, Mlcc, 0805 Rohs Compliant Yageo - 69AH7335 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 200V, Mlcc, 0805 Rohs Compliant Yageo
69AH7335
Cap, 1500Pf, 200V, Mlcc, 0805 Rohs Compliant Yageo 69AH7335
CAP, 1500PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1500PF, 200V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KRX7RABB152 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7RABB152
Ceramic Capacitors CC0805KRX7RABB152
CAP CER 1500PF 200V X7R 0805

CAP CER 1500PF 200V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KRX7RABB152 311-4333-6-ND 311-4333-1-ND 69AH7335 CC0805KRX7RABB152
Product Name Mid-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 200V, Mlcc, 0805 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Capacitance Range 1500 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers