Yageo USA CAP CER 6800PF 50V 10% X7R 0805 6800pF 50V ¦10% X7R Surface Mount MLCC CC0805KRX7R9BB682

Description
CAP CER 6800PF 50V 10% X7R 0805 6800pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Tape & Reel (TR)
Request a Quote Datasheet
Description
CAP CER 6800PF 50V 10% X7R 0805 6800pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 6800PF 50V 10% X7R 0805 6800pF 50V ¦10% X7R Surface Mount MLCC - CC0805KRX7R9BB682 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 6800PF 50V 10% X7R 0805 6800pF 50V ¦10% X7R Surface Mount MLCC
CC0805KRX7R9BB682
CAP CER 6800PF 50V 10% X7R 0805 6800pF 50V ¦10% X7R Surface Mount MLCC CC0805KRX7R9BB682
CAP CER 6800PF 50V 10% X7R 0805 6800pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Tape & Reel (TR)

CAP CER 6800PF 50V 10% X7R 0805 6800pF 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Tape & Reel (TR)

Supplier's Site
Ceramic Capacitors - 311-1135-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1135-1-ND
Ceramic Capacitors 311-1135-1-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1135-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1135-2-ND
Ceramic Capacitors 311-1135-2-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1135-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1135-6-ND
Ceramic Capacitors 311-1135-6-ND
6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

6800pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.8nF 50V Capacitor
60-CC0805KRX7R9BB682
SMD 6.8nF 50V Capacitor 60-CC0805KRX7R9BB682
Capacitor 6.8nF 50V X7R 0805 SMD Ceramic Product overview: CC0805KRX7R9BB682 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R9BB682 can be used for catalog matching and distributor lookup.

Capacitor 6.8nF 50V X7R 0805 SMD Ceramic Product overview: CC0805KRX7R9BB682 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R9BB682 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 6800PF 50V X7R 0805 - 898-CC0805KRX7R9BB682 - Utmel Electronic Limited
Hong Kong, China
CAP CER 6800PF 50V X7R 0805
898-CC0805KRX7R9BB682
CAP CER 6800PF 50V X7R 0805 898-CC0805KRX7R9BB682
CAP CER 6800PF 50V X7R 0805

CAP CER 6800PF 50V X7R 0805

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805KRX7R9BB682
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805KRX7R9BB682
50V 6.8nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 6.8nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 6800 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo - 69C9529 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 6800 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo
69C9529
Multilayer Ceramic Capacitor, Cc Series, 6800 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo 69C9529
Multilayer Ceramic Capacitor, CC Series, 6800 pF, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 6800 pF, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KRX7R9BB682 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7R9BB682
Ceramic Capacitors CC0805KRX7R9BB682
CAP CER 6800PF 50V X7R 0805

CAP CER 6800PF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KRX7R9BB682 311-1135-1-ND 311-1135-6-ND 60-CC0805KRX7R9BB682 898-CC0805KRX7R9BB682 CC0805KRX7R9BB682 69C9529 CC0805KRX7R9BB682
Product Name CAP CER 6800PF 50V 10% X7R 0805 6800pF 50V ¦10% X7R Surface Mount MLCC Ceramic Capacitors Ceramic Capacitors SMD 6.8nF 50V Capacitor CAP CER 6800PF 50V X7R 0805 Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Cc Series, 6800 Pf, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition Ceramic Composition
Capacitance Range 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF 0.0068 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers