Yageo USA Ceramic Capacitors CC0805KRX7R9BB473

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-1431-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1431-1-ND
Ceramic Capacitors 311-1431-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1431-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1431-6-ND
Ceramic Capacitors 311-1431-6-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1431-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1431-2-ND
Ceramic Capacitors 311-1431-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1988155 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988155
MLCCs - Multilayer Ceramic Capacitors 1988155
Yageo CC0805KRX7R9BB473

Yageo CC0805KRX7R9BB473

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988155P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988155P
MLCCs - Multilayer Ceramic Capacitors 1988155P
Yageo CC0805KRX7R9BB473

Yageo CC0805KRX7R9BB473

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1988154 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1988154
MLCCs - Multilayer Ceramic Capacitors 1988154
Yageo CC0805KRX7R9BB473

Yageo CC0805KRX7R9BB473

Supplier's Site
Singapore, Singapore
SMD 47nF 50V Capacitor
60-CC0805KRX7R9BB473
SMD 47nF 50V Capacitor 60-CC0805KRX7R9BB473
Capacitor 47nF 50V X7R 0805 Ceramic SMD Product overview: CC0805KRX7R9BB473 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R9BB473 can be used for catalog matching and distributor lookup.

Capacitor 47nF 50V X7R 0805 Ceramic SMD Product overview: CC0805KRX7R9BB473 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R9BB473 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KRX7R9BB473 - 758641-CC0805KRX7R9BB473 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805KRX7R9BB473
758641-CC0805KRX7R9BB473
Ceramic Capacitors - CC0805KRX7R9BB473 758641-CC0805KRX7R9BB473
Manufacturer: Yageo Win Source Part Number: 758641-CC0805KRX7R9B B473 Packaging: Reel Mounting Style: SMT, MLCC Features: High Voltage Applications: General Purpose Capacitance: 0.047μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0805 Thickness (Maximum): 0.037" (0.95mm) Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Yageo
Win Source Part Number: 758641-CC0805KRX7R9BB473
Packaging: Reel
Mounting Style: SMT, MLCC
Features: High Voltage
Applications: General Purpose
Capacitance: 0.047μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805
Thickness (Maximum): 0.037" (0.95mm)
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
CAP CER 0.047UF 50V 10% X7R 0805 0.047¦F 50V ¦10% X7R Surface Mount MLCC - CC0805KRX7R9BB473 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 0.047UF 50V 10% X7R 0805 0.047¦F 50V ¦10% X7R Surface Mount MLCC
CC0805KRX7R9BB473
CAP CER 0.047UF 50V 10% X7R 0805 0.047¦F 50V ¦10% X7R Surface Mount MLCC CC0805KRX7R9BB473
CAP CER 0.047UF 50V 10% X7R 0805 0.047¦F 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.037"" (0.95mm) - - Digi-Reel«

CAP CER 0.047UF 50V 10% X7R 0805 0.047¦F 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.037"" (0.95mm) - - Digi-Reel«

Supplier's Site
Multilayer Ceramic Capacitor, Cc Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo - 46WX112 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo
46WX112
Multilayer Ceramic Capacitor, Cc Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo 46WX112
Multilayer Ceramic Capacitor, CC Series, 0.047 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.047 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805KRX7R9BB473
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805KRX7R9BB473
50V 47nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 47nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KRX7R9BB473 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7R9BB473
Ceramic Capacitors CC0805KRX7R9BB473
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-1431-1-ND 311-1431-6-ND 1988155 1988155P 60-CC0805KRX7R9BB473 758641-CC0805KRX7R9BB473 CC0805KRX7R9BB473 46WX112 CC0805KRX7R9BB473 CC0805KRX7R9BB473
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors SMD 47nF 50V Capacitor Ceramic Capacitors - CC0805KRX7R9BB473 CAP CER 0.047UF 50V 10% X7R 0805 0.047¦F 50V ¦10% X7R Surface Mount MLCC Multilayer Ceramic Capacitor, Cc Series, 0.047 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers