0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Cap Ceramic 22nF 50V X7R 10% 0805 SMD T/R Product overview: CC0805KRX7R9BB223 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R9BB223
CAP CER 0.022UF 50V 10% X7R 0805 0.022¦F 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.024"" (0.60mm) - - Digi-Reel«
50V 22nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.022UF 50V X7R 0805
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF;
CERAMIC CAPACITOR 0.022UF 50V, X7R, 10%, 0805; Capacitance:22000pF;
Multilayer Ceramic Capacitor, CC Series, 0.022 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 311-1138-1-ND | 311-1138-6-ND | 60-CC0805KRX7R9BB223 | CC0805KRX7R9BB223 | CC0805KRX7R9BB223 | CC0805KRX7R9BB223 | 65R9006 | 46WX110 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 22nF 50V Capacitor | CAP CER 0.022UF 50V 10% X7R 0805 0.022¦F 50V ¦10% X7R Surface Mount MLCC | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Ceramic Capacitor 0.022Uf 50V, X7R, 10%, 0805, Full Reel; Capacitance Yageo | Multilayer Ceramic Capacitor, Cc Series, 0.022 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |