Yageo USA SMD 0.1uF 50V Capacitor CC0805KRX7R9BB104

Description
0.1uF 50V X7R Ceramic Capacitor 0805 SMD Product overview: CC0805KRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R9BB104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.1uF 50V X7R Ceramic Capacitor 0805 SMD Product overview: CC0805KRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R9BB104 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 50V Capacitor
60-CC0805KRX7R9BB104
SMD 0.1uF 50V Capacitor 60-CC0805KRX7R9BB104
0.1uF 50V X7R Ceramic Capacitor 0805 SMD Product overview: CC0805KRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R9BB104 can be used for catalog matching and distributor lookup.

0.1uF 50V X7R Ceramic Capacitor 0805 SMD Product overview: CC0805KRX7R9BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R9BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6698842 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6698842
MLCCs - Multilayer Ceramic Capacitors 6698842
Yageo CC0805KRX7R9BB104

Yageo CC0805KRX7R9BB104

Supplier's Site
Ceramic Capacitors - 311-1140-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1140-2-ND
Ceramic Capacitors 311-1140-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1140-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1140-1-ND
Ceramic Capacitors 311-1140-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1140-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1140-6-ND
Ceramic Capacitors 311-1140-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC0805KRX7R9BB104 - 1027955-CC0805KRX7R9BB104 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC0805KRX7R9BB104
1027955-CC0805KRX7R9BB104
Ceramic Capacitors - CC0805KRX7R9BB104 1027955-CC0805KRX7R9BB104
Manufacturer: Yageo Win Source Part Number: 1027955-CC0805KRX7R9 BB104 Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.033" (0.85mm) Family Name: CC Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): VJ0805Y104KXACW1BC; VJ0805Y104KXATW1BC; VJ0805Y104KXAPW1BC; X7R0805HTTDB104K; Introduction Date: April 15, 2009 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Manufacturer: Yageo
Win Source Part Number: 1027955-CC0805KRX7R9BB104
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.033" (0.85mm)
Family Name: CC
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): VJ0805Y104KXACW1BC; VJ0805Y104KXATW1BC; VJ0805Y104KXAPW1BC; X7R0805HTTDB104K;
Introduction Date: April 15, 2009
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics

Buy Now Datasheet
CAP CER 0.1UF 50V 10% X7R 0805 0.1¦F 50V ¦10% X7R Surface Mount MLCC - CC0805KRX7R9BB104 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 0.1UF 50V 10% X7R 0805 0.1¦F 50V ¦10% X7R Surface Mount MLCC
CC0805KRX7R9BB104
CAP CER 0.1UF 50V 10% X7R 0805 0.1¦F 50V ¦10% X7R Surface Mount MLCC CC0805KRX7R9BB104
CAP CER 0.1UF 50V 10% X7R 0805 0.1¦F 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Digi-Reel«

CAP CER 0.1UF 50V 10% X7R 0805 0.1¦F 50V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Digi-Reel«

Supplier's Site
Ceramic Capacitors - CC0805KRX7R9BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7R9BB104
Ceramic Capacitors CC0805KRX7R9BB104
CAP CER 0.1UF 50V X7R 0805

CAP CER 0.1UF 50V X7R 0805

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo - 69C9531 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo
69C9531
Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo 69C9531
Multilayer Ceramic Capacitor, CC Series, 0.1 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.1 - F, - 10%, X7R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Yageo - 68R4910 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Yageo
68R4910
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Yageo 68R4910
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Yageo - 65R8992 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Yageo
65R8992
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Yageo 65R8992
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC0805KRX7R9BB104 6698842 311-1140-2-ND 311-1140-6-ND 1027955-CC0805KRX7R9BB104 CC0805KRX7R9BB104 CC0805KRX7R9BB104 69C9531 68R4910 65R8992
Product Name SMD 0.1uF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CC0805KRX7R9BB104 CAP CER 0.1UF 50V 10% X7R 0805 0.1¦F 50V ¦10% X7R Surface Mount MLCC Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 50 V, 0805 [2012 Metric] Rohs Compliant Yageo Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805; Capacitance Yageo Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805, Full Reel; Capacitance Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers