Yageo USA CAP CER 0.1UF 16V 10% X7R 0805 0.1¦F 16V ¦10% X7R Surface Mount MLCC CC0805KRX7R7BB104

Description
CAP CER 0.1UF 16V 10% X7R 0805 0.1¦F 16V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Digi-Reel«
Request a Quote
Description
CAP CER 0.1UF 16V 10% X7R 0805 0.1¦F 16V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Digi-Reel«
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, CC Series, part number 48Y4310, features a capacitance of 0.1 µF with a tolerance of ±10%. It operates at a rated voltage of 16 V and is constructed using X7R dielectric material, which provides stable capacitance over a wide temperature range. The capacitor is packaged in a compact 0805 (2012 metric) size and is compliant with RoHS standards, ensuring it is free from hazardous substances. This component is suitable for various applications, including consumer electronics and data processing devices, due to its reliability and performance characteristics.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, CC Series, part number 48Y4310, features a capacitance of 0.1 µF with a tolerance of ±10%. It operates at a rated voltage of 16 V and is constructed using X7R dielectric material, which provides stable capacitance over a wide temperature range. The capacitor is packaged in a compact 0805 (2012 metric) size and is compliant with RoHS standards, ensuring it is free from hazardous substances. This component is suitable for various applications, including consumer electronics and data processing devices, due to its reliability and performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.1UF 16V 10% X7R 0805 0.1¦F 16V ¦10% X7R Surface Mount MLCC - CC0805KRX7R7BB104 - ASAP Semiconductor LLC
Anaheim, CA, United States
CAP CER 0.1UF 16V 10% X7R 0805 0.1¦F 16V ¦10% X7R Surface Mount MLCC
CC0805KRX7R7BB104
CAP CER 0.1UF 16V 10% X7R 0805 0.1¦F 16V ¦10% X7R Surface Mount MLCC CC0805KRX7R7BB104
CAP CER 0.1UF 16V 10% X7R 0805 0.1¦F 16V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Digi-Reel«

CAP CER 0.1UF 16V 10% X7R 0805 0.1¦F 16V ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.033"" (0.85mm) - - Digi-Reel«

Supplier's Site
Capacitors - Ceramic Capacitors - 1358447-CC0805KRX7R7BB104 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358447-CC0805KRX7R7BB104
Capacitors - Ceramic Capacitors 1358447-CC0805KRX7R7BB104
Win Source Part Number: 1358447-CC0805KRX7R7 BB104 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CC Package: Tape & Reel Product Status: Active Features: High Voltage Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 16V Applications: General Purpose Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.033" (0.85mm)

Win Source Part Number: 1358447-CC0805KRX7R7BB104
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CC
Package: Tape & Reel
Product Status: Active
Features: High Voltage
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Applications: General Purpose
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.033" (0.85mm)

Buy Now Datasheet
Ceramic Capacitors - 311-1142-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1142-6-ND
Ceramic Capacitors 311-1142-6-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1142-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1142-2-ND
Ceramic Capacitors 311-1142-2-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-1142-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-1142-1-ND
Ceramic Capacitors 311-1142-1-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 16V Capacitor
60-CC0805KRX7R7BB104
SMD 0.1uF 16V Capacitor 60-CC0805KRX7R7BB104
Cap Ceramic 0.1uF 16V X7R 10% 0805 SMD Product overview: CC0805KRX7R7BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R7BB104 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 16V X7R 10% 0805 SMD Product overview: CC0805KRX7R7BB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R7BB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC0805KRX7R7BB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7R7BB104
Ceramic Capacitors CC0805KRX7R7BB104
CAP CER 0.1UF 16V X7R 0805

CAP CER 0.1UF 16V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo (Phycomp) - 08WX8798 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo (Phycomp)
08WX8798
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo (Phycomp) 08WX8798
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo - 68R4903 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo
68R4903
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo 68R4903
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Width:1.25mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0805; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Yageo - 48Y4310 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Yageo
48Y4310
Smd Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Yageo 48Y4310
SMD Multilayer Ceramic Capacitor, CC Series, 0.1 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CC Series, 0.1 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC0805KRX7R7BB104
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC0805KRX7R7BB104
16V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KRX7R7BB104 1358447-CC0805KRX7R7BB104 311-1142-6-ND 311-1142-2-ND 60-CC0805KRX7R7BB104 CC0805KRX7R7BB104 08WX8798 48Y4310 CC0805KRX7R7BB104
Product Name CAP CER 0.1UF 16V 10% X7R 0805 0.1¦F 16V ¦10% X7R Surface Mount MLCC Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 0.1uF 16V Capacitor Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805; Capacitance Yageo (Phycomp) Smd Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details