Yageo USA Mid-Voltage MLCC CC0805KRX7R0BB821

Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Voltage MLCC - CC0805KRX7R0BB821 - Yageo USA
Milpitas, CA, United States
Mid-Voltage MLCC
CC0805KRX7R0BB821
Mid-Voltage MLCC CC0805KRX7R0BB821
General Features Materials: NP0 and X7R Common Mid Voltage Series: - Size: 0402 - 1812 - Voltage from 100V - 630V Applications PCs, Hard disk, Game PCs Power supplies LCD panel ADSL, Modem

General Features


Materials: NP0 and X7R
Common Mid Voltage Series:
- Size: 0402 - 1812
- Voltage from 100V - 630V
Applications
PCs, Hard disk, Game PCs
Power supplies
LCD panel
ADSL, Modem

Supplier's Site
Singapore, Singapore
SMD 820pF 100V Capacitor
60-CC0805KRX7R0BB821
SMD 820pF 100V Capacitor 60-CC0805KRX7R0BB821
Cap Ceramic 820pF 100V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KRX7R0BB821 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R0BB821 can be used for catalog matching and distributor lookup.

Cap Ceramic 820pF 100V X7R 10% Pad SMD 0805 125°C T/R Product overview: CC0805KRX7R0BB821 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 820pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC0805KRX7R0BB821 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 13-CC0805KRX7R0BB821TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC0805KRX7R0BB821TR-ND
Ceramic Capacitors 13-CC0805KRX7R0BB821TR-ND
820pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1328922-CC0805KRX7R0BB821 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328922-CC0805KRX7R0BB821
Capacitors - Ceramic Capacitors 1328922-CC0805KRX7R0BB821
Manufacturer: Yageo Win Source Part Number: 1328922-CC0805KRX7R0 BB821 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 820 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 13-CC0805KRX7R0BB821 TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328922-CC0805KRX7R0BB821
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 820 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 13-CC0805KRX7R0BB821TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Ceramic Capacitors CC0805KRX7R0BB821
CAP CER 820PF 100V X7R 0805

CAP CER 820PF 100V X7R 0805

Supplier's Site
Ceramic Capacitors - CC0805KRX7R0BB821 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC0805KRX7R0BB821
Ceramic Capacitors CC0805KRX7R0BB821
CAP CER 820PF 100V X7R 0805

CAP CER 820PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC0805KRX7R0BB821 60-CC0805KRX7R0BB821 13-CC0805KRX7R0BB821TR-ND 1328922-CC0805KRX7R0BB821 CC0805KRX7R0BB821 CC0805KRX7R0BB821
Product Name Mid-Voltage MLCC SMD 820pF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Capacitance Range 820 microF 8.20E-4 microF 8.20E-4 microF 8.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details